TE Connectivity 100651-2
- 收藏
- 对比
100651-2
2460-100651-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 16 – 20 AWG Wire Size, .5 – 1.5 mm² Wire Size, Mating Tab Width .187 in [4.75 mm], Straight, Brass, FASTON 187
1最小包装量--
100651-2详情
TE Connectivity 100651-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
100651-2
TE Internal Description
187 FASTON,LIF REC.,16-20 AWG,TPBR
Wire Sizeu2009(mm²)
.5 – 1.5
Wire Sizeu2009(AWG)
16 – 20
Quick Disconnect Terminal Typeu2009
Receptacle
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
100651-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。