TE Connectivity 1006939-F
- 收藏
- 对比
1006939-F
2460-1006939-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 0 – 1 mbar, 0 – .75 mmHG, ± 0.5% F.S, Supply Voltage 4.75 – 5.25 V, First Sensor LDE
1最小包装量--
1006939-F详情
TE Connectivity 1006939-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
2 bar
Pressureu2009(mmHG)
0 – .75
Pressureu2009(mbar)
0 – 1
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
LDES100UF6S;PRES;0-100Pa;0,5-4,5V;5Vs
TE Internal #
1006939-F
1006939-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。