TE Connectivity 100G0111-0.25-45
- 收藏
- 对比
100G0111-0.25-45
2460-100G0111-0.25-45
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 100G, 750/1300V Voltage Rating, Tin-Plated Copper, 24 AWG Wire Size, .25 mm² Wire Size, Operating Temperature Range -55 – 125 °C
1最小包装量--
100G0111-0.25-45详情
TE Connectivity 100G0111-0.25-45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1815973001
TE Internal Description
100G0111-0.25-45
Alias #
9-1197912-7
Cable Typeu2009
Spec 100G
Voltage Ratingu2009(V)
750/1300
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
24
100G0111-0.25-45拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。