TE Connectivity 100G0111-0.40-8
- 收藏
- 对比
100G0111-0.40-8
2460-100G0111-0.40-8
无类别的
--
大陆
立即发货

Hook Up Wire, Spec 100G, 750/1300V Voltage Rating, Tin-Plated Copper, 22 AWG Wire Size, .4 mm² Wire Size, Operating Temperature Range -55 – 125 °C
1最小包装量--
100G0111-0.40-8详情
TE Connectivity 100G0111-0.40-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
100G0111-0.40-8
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.36
连接器支持类型
线缆
达到SVHC
compliant
100G0111-0.40-8拓展信息







哦! 它是空的。