TE Connectivity 100G0111-0.50-45
- 收藏
- 对比
100G0111-0.50-45
2460-100G0111-0.50-45
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 100G, 750VAC Voltage Rating, Tin Plated Copper, .5 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
100G0111-0.50-45详情
TE Connectivity 100G0111-0.50-45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.5
Conductor Materialu2009
镀锡铜
Voltage Ratingu2009(VAC)
750
Wire & Cable Insulation Materialu2009
Flame-Retardant, Modified Polyester
Cable Typeu2009
Spec 100G
Alias #
4-1195398-0
TE Internal Description
100G0111-0.50-45
TE Internal #
6874273001
100G0111-0.50-45拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。