TE Connectivity 100G0111-1.50-8
- 收藏
- 对比
100G0111-1.50-8
2460-100G0111-1.50-8
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 100G, 750VAC Voltage Rating, Tin Plated Copper, 1.5 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
100G0111-1.50-8详情
TE Connectivity 100G0111-1.50-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2653473001
TE Internal Description
100G0111-1.50-8
Alias #
2-1191957-6
Cable Typeu2009
Spec 100G
Wire & Cable Insulation Materialu2009
Flame-Retardant, Modified Polyester
Voltage Ratingu2009(VAC)
750
Conductor Materialu2009
镀锡铜
Wire Sizeu2009(mm²)
1.5
100G0111-1.50-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。