TE Connectivity 100G0111-2.00-2
- 收藏
- 对比
100G0111-2.00-2
2460-100G0111-2.00-2
无类别的
--
大陆
立即发货

Hook Up Wire, Spec 100G, 750/1300V Voltage Rating, Tin-Plated Copper, 14 AWG Wire Size, 2.08 mm² Wire Size, Operating Temperature Range -55 – 125 °C
1最小包装量--
100G0111-2.00-2详情
TE Connectivity 100G0111-2.00-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Rohs Code
有
Manufacturer Part Number
100G0111-2.00-2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.52
包装
Spool
连接器支持类型
线缆
产品类别
Hook-up Wire
达到SVHC
compliant
100G0111-2.00-2拓展信息







哦! 它是空的。