TE Connectivity 100K6A372I
- 收藏
- 对比
100K6A372I
2460-100K6A372I
无类别的
--
大陆
立即发货

Thermistors Sensor; Zero Power Resistance At 25°C:100Kohm; Product Range:100K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. Of Pins:2Pins Rohs Compliant: Yes /Betatherm 100K6A372I
1最小包装量--
添加到询价列表







哦! 它是空的。