TE Connectivity 100P160-11-1-C-LC5-01
- 收藏
- 对比
100P160-11-1-C-LC5-01
2460-100P160-11-1-C-LC5-01
无类别的
--
大陆
立即发货

Standard Protective Receptacle Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 11 Shell Size
1最小包装量--
100P160-11-1-C-LC5-01详情
TE Connectivity 100P160-11-1-C-LC5-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 35
Rated current In
125
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 35
Connectable conductor cross section multi-wired
2.5 - 50
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
2.5 - 50
宽度
16
高度
52
100P160-11-1-C-LC5-01拓展信息







哦! 它是空的。