TE Connectivity 100P160-11-1-C-R4-02
- 收藏
- 对比
100P160-11-1-C-R4-02
2460-100P160-11-1-C-R4-02
无类别的
--
大陆
立即发货

Standard Protective Receptacle Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 11 Shell Size
1最小包装量--
100P160-11-1-C-R4-02详情
TE Connectivity 100P160-11-1-C-R4-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
70.8 - 73.9
Nominal voltage
230 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP55
Built-in diameter
0
With light source
有
100P160-11-1-C-R4-02拓展信息







哦! 它是空的。