TE Connectivity 100P160-13-1-B-LC3-13
- 收藏
- 对比
100P160-13-1-B-LC3-13
2460-100P160-13-1-B-LC3-13
无类别的
--
大陆
立即发货

Standard Protective Receptacle Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 13 Shell Size
1最小包装量--
100P160-13-1-B-LC3-13详情
TE Connectivity 100P160-13-1-B-LC3-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 1.5
宽度
3.5
高度
32
长度
45
100P160-13-1-B-LC3-13拓展信息







哦! 它是空的。