TE Connectivity 100P160-15-1-C-WR5-15
- 收藏
- 对比
100P160-15-1-C-WR5-15
2460-100P160-15-1-C-WR5-15
套管 - 音频连接器
--
大陆
立即发货

100P160-15-1-C-WR5-15 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
100P160-15-1-C-WR5-15详情
TE Connectivity 100P160-15-1-C-WR5-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 III
Unit Weight
0.564383 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EJ3085-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
For Use With
-
系列
100P160
类型
插座盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
保护帽
产品类别
Circular MIL Spec Tools, Hardware & Accessories
100P160-15-1-C-WR5-15拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。