TE Connectivity 100P160-17-1-B-WR3-02
- 收藏
- 对比
100P160-17-1-B-WR3-02
2460-100P160-17-1-B-WR3-02
无类别的
--
大陆
立即发货

Standard Protective Receptacle Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 17 Shell Size
1最小包装量--
100P160-17-1-B-WR3-02详情
TE Connectivity 100P160-17-1-B-WR3-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 4
Connectable conductor cross section multi-wired
0.2 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.2 - 4
宽度
6
高度
61
长度
60.2
100P160-17-1-B-WR3-02拓展信息







哦! 它是空的。