TE Connectivity 100P160-21-1-B-TC6-02
- 收藏
- 对比
100P160-21-1-B-TC6-02
2460-100P160-21-1-B-TC6-02
无类别的
--
大陆
立即发货

Standard Protective Receptacle Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 21 Shell Size
1最小包装量--
100P160-21-1-B-TC6-02详情
TE Connectivity 100P160-21-1-B-TC6-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 10
Rated current In
82
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 16
Connectable conductor cross section multi-wired
1.5 - 16
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
1.5 - 16
深度
44.6
宽度
13.5
高度
42.5
100P160-21-1-B-TC6-02拓展信息







哦! 它是空的。