TE Connectivity 100P160-23-2-Z-WR4-23
- 收藏
- 对比
100P160-23-2-Z-WR4-23
2460-100P160-23-2-Z-WR4-23
圆形连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories 100P160-23-2-Z-WR4-23
1最小包装量--
100P160-23-2-Z-WR4-23详情
TE Connectivity 100P160-23-2-Z-WR4-23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
108.3 - 118.2
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
296
长度
1196
100P160-23-2-Z-WR4-23拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。