TE Connectivity 100P237-09-1-ZN-BK5-02
- 收藏
- 对比
100P237-09-1-ZN-BK5-02
2460-100P237-09-1-ZN-BK5-02
无类别的
--
大陆
立即发货

Standard Protective Plug Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 9 Shell Size
1最小包装量--
100P237-09-1-ZN-BK5-02详情
TE Connectivity 100P237-09-1-ZN-BK5-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
70.8 - 73.9
Nominal voltage
230 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP55
Built-in diameter
0
With light source
有
100P237-09-1-ZN-BK5-02拓展信息







哦! 它是空的。