TE Connectivity 100P237-11-1-B-R6-CF
- 收藏
- 对比
100P237-11-1-B-R6-CF
2460-100P237-11-1-B-R6-CF
无类别的
--
大陆
立即发货

Standard Protective Plug Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 11 Shell Size
1最小包装量--
100P237-11-1-B-R6-CF详情
TE Connectivity 100P237-11-1-B-R6-CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
100 - 104.3
Nominal voltage
230 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
595
长度
595
100P237-11-1-B-R6-CF拓展信息







哦! 它是空的。