TE Connectivity 100P237-19-1-B-TC5-TR
- 收藏
- 对比
100P237-19-1-B-TC5-TR
2460-100P237-19-1-B-TC5-TR
套管 - 音频连接器
--
大陆
立即发货

100P237-19-1-B-TC5-TR datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
100P237-19-1-B-TC5-TR详情
TE Connectivity 100P237-19-1-B-TC5-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
AAA3240-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
For Use With
Shell Size 19 Connectors
类型
插头盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
100P237-19-1-B-TC5-TR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。