TE Connectivity 100P3281-1-25-SBTP-08E-L40-1-CHP
- 收藏
- 对比
100P3281-1-25-SBTP-08E-L40-1-CHP
2460-100P3281-1-25-SBTP-08E-L40-1-CHP
无类别的
--
大陆
立即发货

100P3281-1-25-SBTP-08E-L40-1-CHP datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
100P3281-1-25-SBTP-08E-L40-1-CHP详情
TE Connectivity 100P3281-1-25-SBTP-08E-L40-1-CHP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125 - 136.4
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
200
长度
1129
100P3281-1-25-SBTP-08E-L40-1-CHP拓展信息







哦! 它是空的。