TE Connectivity 100P663-11-1-B-NK4-11
- 收藏
- 对比
100P663-11-1-B-NK4-11
2460-100P663-11-1-B-NK4-11
圆形连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories D38999 PROTECTION CAP
1最小包装量--
100P663-11-1-B-NK4-11详情
TE Connectivity 100P663-11-1-B-NK4-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
MIL Type
MIL-DTL-38999
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
AAC6822-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
类型
保护帽
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
100P663-11-1-B-NK4-11拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。