TE Connectivity 100P820S-18-1-B-LC-4-24
- 收藏
- 对比
100P820S-18-1-B-LC-4-24
2460-100P820S-18-1-B-LC-4-24
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories PROTECTION COVER
1最小包装量--
100P820S-18-1-B-LC-4-24详情
TE Connectivity 100P820S-18-1-B-LC-4-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
For Use With
Shell Size 18
类型
插座盖
子类别
Circular Connectors
镀层
Cadmium, Olive Drab over Electroless Nickel
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
100P820S-18-1-B-LC-4-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。