TE Connectivity 1010342-F
- 收藏
- 对比
1010342-F
2460-1010342-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 0 – 5 mbar [2 inH2O], 3.75 mmHG, .072 psi [.005 bar], ± 0.5% F.S, First Sensor LME
1最小包装量--
1010342-F详情
TE Connectivity 1010342-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1010342-F
TE Internal Description
LMES500UB6S;PRES;0-500Pa;0,5-4,5V;5Vs
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
0 – 5u2009mbaru2009[u20092u2009inH2Ou2009]
Pressureu2009(mmHG)
3.75
Proof Pressure Rangeu2009
2 bar
1010342-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。