TE Connectivity 1010380-H
- 收藏
- 对比
1010380-H
2460-1010380-H
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Differential, 12 mbar [4.82 inH2O], 9 mmHG, .174 psi [.012 bar], ± 0.5% F.S, Supply Voltage 2.7 – 3.6 V, First Sensor LMI
1最小包装量--
1010380-H详情
TE Connectivity 1010380-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
2 bar
Pressureu2009(mmHG)
9
Pressureu2009
12u2009mbaru2009[u20094.82u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
TE Internal Description
LMIM012UB3S; PRES;0...12mbar;I2C;3Vs
TE Internal #
1010380-H
1010380-H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。