TE Connectivity 1010445-H
- 收藏
- 对比
1010445-H
2460-1010445-H
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Differential, .25 mbar [.1 inH2O], .187 mmHG, .003 psi, ± 0.5% F.S, Supply Voltage 4.75 – 5.25 V, First Sensor LME
1最小包装量--
1010445-H详情
TE Connectivity 1010445-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
2 bar
Pressureu2009(mmHG)
.187
Pressureu2009
.25u2009mbaru2009[u2009.1u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
TE Internal Description
LMES025UB6S; PRES;0..25Pa;0,5...4,5V;5Vs
TE Internal #
1010445-H
1010445-H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。