TE Connectivity 1010451-F
- 收藏
- 对比
1010451-F
2460-1010451-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Differential, 2.5 mbar [1 inH2O], 1.87 mmHG, .036 psi [.002 bar], ± 0.5% F.S, Supply Voltage 4.75 – 5.25 V, First Sensor LME
1最小包装量--
1010451-F详情
TE Connectivity 1010451-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1010451-F
TE Internal Description
LMES250UB6S;PRES;0-250Pa;0,5-4,5V;5Vs
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
2.5u2009mbaru2009[u20091u2009inH2Ou2009]
Pressureu2009(mmHG)
1.87
Proof Pressure Rangeu2009
2 bar
1010451-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。