TE Connectivity 1010453-H
- 收藏
- 对比
1010453-H
2460-1010453-H
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Differential, 15 mbar [6.02 inH2O], 11.25 mmHG, .217 psi [.015 bar], ± 0.5% F.S, First Sensor LME
1最小包装量--
1010453-H详情
TE Connectivity 1010453-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1010453-H
TE Internal Description
LMEM015UB6S;PRES;0-1500Pa;0,5-4,5V;5Vs
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
15u2009mbaru2009[u20096.02u2009inH2Ou2009]
Pressureu2009(mmHG)
11.25
Proof Pressure Rangeu2009
2 bar
1010453-H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。