TE Connectivity 1011-242-0605
- 收藏
- 对比
1011-242-0605
2460-1011-242-0605
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Backshell, Black, PA GF, 6 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH DT
1最小包装量--
1011-242-0605详情
TE Connectivity 1011-242-0605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1011-242-0605
TE Internal Description
BKSHL, 6P, BLK, REC, RA, NW8.5/10/13
Alias #
ZPF000000000131530
Protection & Strain Relief Accessory Typeu2009
Backshell
Strain Reliefu2009
With
Primary Product Coloru2009
Black
Primary Product Materialu2009
PA GF
Number of Positionsu2009
6
1011-242-0605拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。