注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥296.897986
10
¥280.092443
100
¥264.238151
500
¥249.281274
1000
¥235.171011
TE Connectivity 1014837-F
- 收藏
- 对比
1014837-F
2460-1014837-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 1 mbar [.401 inH2O], .75 mmHG, .014 psi [.001 bar], ± 0.5% F.S, First Sensor LDE
--最小包装量--
¥
总价: ¥
1014837-F详情
TE Connectivity 1014837-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1014837-F
TE Internal Description
LDES100UE3S; PRES;0-100Pa;0,3...2,7V;3Vs
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
1u2009mbaru2009[u2009.401u2009inH2Ou2009]
Pressureu2009(mmHG)
.75
Proof Pressure Rangeu2009
2 bar
1014837-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。