TE Connectivity 102142-1
- 收藏
- 对比
102142-1
2460-102142-1
端子板 - 线对板
--
大陆
立即发货

Ribbon Cable Connectors, Wire-to-Board, 20 Position, 2.54 mm [.1 in] Centerline, Vertical, Through Hole - Press-Fit, AMP-LATCH Universal Headers
1最小包装量--
102142-1详情
TE Connectivity 102142-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
PCB Mount Retentionu2009
Without
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Board
TE Internal Description
UNV AMP-LATCH HDR HSG 20P W/MTG EARS
TE Internal #
102142-1
102142-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。