TE Connectivity 102184-9
- 收藏
- 对比
102184-9
2460-102184-9
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 22 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Wire & Cable, Signal, -85 – 221 °F [-65 – 105 °C]
1最小包装量--
102184-9详情
TE Connectivity 102184-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
22
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
TE Internal #
102184-9
TE Internal Description
22 MODIV HSG W/STR RLF DR MRKD
102184-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。