TE Connectivity 102316-2
- 收藏
- 对比
102316-2
2460-102316-2
矩形连接器 - 触头
--
大陆
立即发货

Contact SKT Crimp ST Cable Mount
1最小包装量--
102316-2详情
TE Connectivity 102316-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Box
厂商
Dorman - First Stop
Product Status
活跃
Body Orientation
Straight
Termination Method
Crimp
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
12500
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
AMPMODU
RoHS
Details
系列
-
包装
Reel
类型
Parking Brake Cable
性别
Receptacle
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
102316-2拓展信息

















哦! 它是空的。