TE Connectivity 102537-3
- 收藏
- 对比
102537-3
2460-102537-3
端子板 - 线对板
--
大陆
立即发货

PCB Connector Covers, Cover, 10 Position, .1 in [2.54 mm] Centerline, Thermoplastic, Low Product Profile, Polarizing, -65 – 105 °C [-85 – 221 °F]
1最小包装量--
102537-3详情
TE Connectivity 102537-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Profileu2009
Low
Primary Product Materialu2009
Thermoplastic
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
10
Protection & Strain Relief Accessory Typeu2009
Cover
TE Internal Description
10 AMPMODU MT COVER DR .100CL
TE Internal #
102537-3
102537-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。