TE Connectivity 102548-5 (CUT STRIP)
- 收藏
- 对比
102548-5 (CUT STRIP)
2460-102548-5 (CUT STRIP)
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings SKT TERMINAL REEL Cut Strip of 100
--最小包装量--
102548-5 (CUT STRIP)详情
TE Connectivity 102548-5 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 65 C
Mounting Styles
-
Contact Materials
铍铜
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Socket (Female)
绝缘电阻
5000 MOhms
产品类别
Headers & Wire Housings
产品
Contacts
102548-5 (CUT STRIP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。