TE Connectivity 102883-ZZ
- 收藏
- 对比
102883-ZZ
2460-102883-ZZ
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Bench Top Tools INS SOC ASSY
1最小包装量--
102883-ZZ详情
TE Connectivity 102883-ZZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
12 in
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount, PCB Mount
Manufacturer
BIVAR
Brand
Bivar
RoHS
Details
Shipping Restrictions
This product may require additional documentation to export from the United States.
包装
Bulk
颜色
Blue
子类别
LED指示灯
方向
Vertical
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
102883-ZZ拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。