TE Connectivity 102986-1
- 收藏
- 对比
102986-1
2460-102986-1
背板连接器 - 配件
--
大陆
立即发货

Headers & Wire Housings MOD HRZ 100CL/ 115-177TN/174 PO
1最小包装量--
102986-1详情
TE Connectivity 102986-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
102986-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Contact Finish Mating
GOLD FLASH OVER NICKEL (50)/GOLD (30) OVER NICKEL (50)
Manufacturer Series
102986
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
3
JESD-609代码
e4
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
174
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
GOLD FLASH OVER NICKEL (50)
102986-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。