TE Connectivity 103634-8
- 收藏
- 对比
103634-8
2460-103634-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 9 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Tin-Lead, Through Hole - Solder, AMPMODU MTE
1最小包装量--
103634-8详情
TE Connectivity 103634-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Board
TE Internal Description
09 MTE HDR SRRA LATCH .100CL
TE Internal #
103634-8
103634-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。