TE Connectivity 103949-2
- 收藏
- 对比
103949-2
2460-103949-2
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Board, 3 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC) / Crimp, 1 Row, Black, AMPMODU MTE
1最小包装量--
103949-2详情
TE Connectivity 103949-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
103949-2
TE Internal Description
5X3 MTE SHRD PIN SR LATCH .100
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
103949-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。