TE Connectivity 104438-1
- 收藏
- 对比
104438-1
2460-104438-1
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 2 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC), 1 Row, Black, AMPMODU MTE
1最小包装量--
104438-1详情
TE Connectivity 104438-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
104438-1
TE Internal Description
10X2 MTE RCPT SR PLAIN .100CL
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
104438-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。