TE Connectivity 104506-1
- 收藏
- 对比
104506-1
2460-104506-1
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Pin, Wire-to-Board, 32 – 28 AWG Wire Size, 64 – 175 CMA Wire Size, .03 – .09 mm² Wire Size, Gold, Strip, Wire & Cable, 3 A, Signal
1最小包装量--
104506-1详情
TE Connectivity 104506-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
104506-1
TE Internal Description
MTE PIN 28-32 AWG STMPD
Contact Typeu2009
Pin
Connector Systemu2009
Wire-to-Board
Wire Sizeu2009(AWG)
32 – 28
Wire Sizeu2009(CMA)
64 – 175
Wire Sizeu2009(mm²)
.03 – .09
104506-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。