TE Connectivity 105129
- 收藏
- 对比
105129
2460-105129
端子 - 环形连接器
--
大陆
立即发货

Connector IDC AMP-Latch F 2x20P P2,54 Cable
1最小包装量--
105129详情
TE Connectivity 105129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
有
系列
AMP-Latch
终端
IDC
行数
2
螺距
2,54 mm
行间距
2,54 mm
注意
-
特征
-
105129拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。