TE Connectivity 1053422-1
- 收藏
- 对比
1053422-1详情
TE Connectivity 1053422-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 1 Day
面板安装
YES
Contact Finish Mating
GOLD
Rohs Code
有
Manufacturer Part Number
1053422-1
Mounting Styles
STRAIGHT
Contact Materials
BERYLLIUM COPPER
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Manufacturer Series
1053422
无铅代码
有
连接器类型
射频SMA连接器
性别
FEMALE
附加功能
STANDARD: MIL-C-83517
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
军用标准
YES
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
达到SVHC
unknown
1053422-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。