TE Connectivity 1057350-1
- 收藏
- 对比
1057350-1
2460-1057350-1
同轴连接器(射频)- 适配器
--
大陆
立即发货

TE; Data and Devices; Coaxial/RF Connectors; 3080 2320 00
1最小包装量--
1057350-1详情
TE Connectivity 1057350-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
RoHS
Compliant
连接器类型
BNC
性别
Female
额定电流
30 Amps
频率
50 to 400 Hertz
电压
600
镀层
Gold
极数
2
性别A型
Female
性别B型
Female
连接类型
Receptacle
无铅
无铅
1057350-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。