TE Connectivity 1057858-1
- 收藏
- 对比
1057858-1详情
TE Connectivity 1057858-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
RoHS
Compliant
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
1057858-1
Contact Materials
BERYLLIUM COPPER
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.5
Manufacturer Series
BETWEEN
系列
*
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-MALE
主体/外壳样式
JACK-PLUG
耦合类型
BAYONET-THREADED
适配器样式
BNC-TNC
1057858-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。