TE Connectivity 1059656-1
- 收藏
- 对比
1059656-1
2460-1059656-1
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, PANEL MOUNT, BOARD TERMINATED, FEMALE, BLINDMATE CONNECTOR, JACK
1最小包装量--
1059656-1详情
TE Connectivity 1059656-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
介电材料
TFE
本体材质
不锈钢
Contact Materials
Copper
RoHS
Non-Compliant
性别
Male
频率
-18 GHz
弱电
Non-Compliant
本体镀层
Gold
1059656-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。