TE Connectivity 1059729-1
- 收藏
- 对比
1059729-1详情
TE Connectivity 1059729-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Product Depth (mm)
11.1(mm)
Mounting Styles
Panel
Contact Materials
铍铜
Rad Hardened
无
类型
OSM-OSP Adapter
性别
RCP/RCP
产品长度(mm)
14.1(mm)
1059729-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。