TE Connectivity 1059758-1
- 收藏
- 对比
1059758-1
2460-1059758-1
同轴连接器(射频)- 适配器
--
大陆
立即发货

TE; Data and Devices; Coaxial/RF Connectors; 4585 2241 02
1最小包装量--
1059758-1详情
TE Connectivity 1059758-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
Bulkhead
材料
不锈钢
Contact Materials
Copper
RoHS
Compliant
连接器类型
SMA
定位的数量
1
性别
Male
接头数量
1
弱电
Compliant
可密封
无
连接器系统
Wire-to-Wire
性别A型
Female
性别B型
Female
辐射硬化
无
无铅
不适用
1059758-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。