TE Connectivity 1060485-1
- 收藏
- 对比
1060485-1
2460-1060485-1
同轴连接器(射频)- 适配器
--
大陆
立即发货

Between Series Adapters RF Connectors
1最小包装量--
1060485-1详情
TE Connectivity 1060485-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
介电材料
TFE
房屋材料
Brass
Contact Materials
Copper
RoHS
Compliant
性别
Male
方向
Straight
弱电
Compliant
辐射硬化
无
无铅
不适用
1060485-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。