TE Connectivity 1060694-1
- 收藏
- 对比
1060694-1
2460-1060694-1
同轴连接器(射频)
--
大陆
立即发货

1060694-1 datasheet pdf and Coaxial Connectors (RF) product details from TE Connectivity stock available at utmel
--最小包装量--
1060694-1详情
TE Connectivity 1060694-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
本体材质
不锈钢
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Body Orientation
Straight
Product Depth (mm)
17.3
Mounting
法兰安装
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Flange
Contact Materials
铍铜
Rad Hardened
无
Insulation Materials
Tetrafluoroethylene
RoHS
Compliant
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
零件状态
活跃
类型
Coaxial
性别
RCP
本体镀层
PASSIVATED
产品长度(mm)
17.1
产品高度(mm)
16.8
1060694-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。