TE Connectivity 1062-20-0222-PS
- 收藏
- 对比
1062-20-0222-PS
2460-1062-20-0222-PS
套管 - 音频连接器
--
大陆
立即发货

Contact Socket 20 Size 16-22 AWG Nickel Plating
1最小包装量--
1062-20-0222-PS详情
TE Connectivity 1062-20-0222-PS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
底架
Socket
RoHS
Non-Compliant
终端
Crimp
性别
Female
导线/电缆规格
16 AWG
达到SVHC
Unknown
1062-20-0222-PS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。