TE Connectivity 1099898-9
- 收藏
- 对比
1099898-9
2460-1099898-9
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 000 AWG, Terminal Lug, 1 Hole, Stud Size 1/2
1最小包装量--
1099898-9详情
TE Connectivity 1099898-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Typeu2009
Compression
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS, ASIA
Alias #
F97091-000
TE Internal Description
COMP TERM, CU 3/0 S BARREL
TE Internal #
1099898-9
1099898-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。